Advanced Technical Materials, Inc. Crossguide Directional Coupler 42-303B-40-6-6

Description
2 waveguide ports, 1 SMA (F) coaxial port
Description
2 waveguide ports, 1 SMA (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
42-303B-40-6-6
Crossguide Directional Coupler 42-303B-40-6-6
2 waveguide ports, 1 SMA (F) coaxial port

2 waveguide ports, 1 SMA (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-303B-40-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 49.80 to 75.50 GHz
VSWR 2 :1
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Coaxial Isolator - 5o0032320 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.50 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details