Advanced Technical Materials, Inc. Multihole Directional Coupler 34-304-6-6-6-6

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
34-304-6-6-6-6
Multihole Directional Coupler 34-304-6-6-6-6
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 34-304-6-6-6-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 22.00 to 33.00 GHz
EIA Waveguide Size 34
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Drop in Circulator - 5o1113184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.6 :1
View Details