Advanced Technical Materials, Inc. Multihole Directional Coupler 229-304-10-2-2-2

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
229-304-10-2-2-2
Multihole Directional Coupler 229-304-10-2-2-2
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-304-10-2-2-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA15 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 49.80 to 75.80 GHz
VSWR 1.3 :1
View Details
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - E322B0.9468 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details