Advanced Technical Materials, Inc. Multihole Directional Coupler 159-304-6-2-2-2

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
159-304-6-2-2-2
Multihole Directional Coupler 159-304-6-2-2-2
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-304-6-2-2-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13144720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Conical Horn Antennas - NCHA65 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.21 to 8.51 GHz
VSWR 1.25 :1
View Details
WR510 (BJ18) - Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.2 :1
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details