Advanced Technical Materials, Inc. Multihole Directional Coupler 430-305-10-2

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
430-305-10-2
Multihole Directional Coupler 430-305-10-2
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-305-10-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0013260 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.6 :1
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details