Advanced Technical Materials, Inc. Broadwall Directional Coupler 159-310A-6-2-2-2-2

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
159-310A-6-2-2-2-2
Broadwall Directional Coupler 159-310A-6-2-2-2-2
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-310A-6-2-2-2-2
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Coaxial Isolator - 5o0045500 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
WR510 (BJ18) - Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.2 :1
View Details