Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 229-302B-50-dB-2-2

Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
229-302B-50-dB-2-2
Dual Crossguide Directional Coupler 229-302B-50-dB-2-2
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-302B-50-dB-2-2
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-650-6000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.65 to 6.00 GHz
VSWR 2 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.8 :1
View Details
VNA Calibration Standard - X103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details