Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 159-302B-40-dB-2-2

Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
159-302B-40-dB-2-2
Dual Crossguide Directional Coupler 159-302B-40-dB-2-2
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-302B-40-dB-2-2
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0119250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn Antennas - NRHA15 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 49.80 to 75.80 GHz
VSWR 1.3 :1
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.25 :1
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details