Advanced Technical Materials, Inc. Crossguide Directional Coupler 137-301B-40-2-2-2

Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
137-301B-40-2-2-2
Crossguide Directional Coupler 137-301B-40-2-2-2
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-301B-40-2-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Coaxial Circulator - 5o13392804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details