Advanced Technical Materials, Inc. Multihole Directional Coupler 28-305-6-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
28-305-6-6
Multihole Directional Coupler 28-305-6-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-305-6-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 26.50 to 40.00 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA76 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 7.27 to 9.97 GHz
VSWR 1.25 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Isolator - UIYWI4893A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - G322B0.807 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details