Advanced Technical Materials, Inc. Multihole Directional Coupler 28-304-30-6-6-6

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
28-304-30-6-6-6
Multihole Directional Coupler 28-304-30-6-6-6
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-304-30-6-6-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 26.50 to 40.00 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1668800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
VNA Calibration Standard - P322B0.253 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 12.40 to 18.00 GHz
View Details
Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details