Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 42-303B-50-dB-6-6

Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
42-303B-50-dB-6-6
Dual Crossguide Directional Coupler 42-303B-50-dB-6-6
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-303B-50-dB-6-6
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details
Coaxial Circulator - 5o1032340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details