Advanced Technical Materials, Inc. Multihole Directional Coupler 159-304-20-2-2-2

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
159-304-20-2-2-2
Multihole Directional Coupler 159-304-20-2-2-2
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 159-304-20-2-2-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 4.90 to 7.05 GHz
EIA Waveguide Size 159
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1326180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA495 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 46.30 to 63.50 GHz
VSWR 1.25 :1
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.15 :1
View Details
WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz - C20-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details