Advanced Technical Materials, Inc. Datasheets for RF Waveguide Couplers

RF waveguide couplers are RF circuits used to sample RF frequency transmissions by coupling (combining) signals asymmetrically.
RF Waveguide Couplers: Learn more

Page: 1 2
Product Name Notes
2 waveguide ports, 1 SMA (F) coaxial port
2 waveguide ports, 1 SMA coaxial port, specify material of construction
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing
2 waveguide ports, 1 Type N (F) coaxial port
2 waveguide ports, 1 Type N coaxial port, specify material of construction
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
3 waveguide ports, specify material of construction
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Corrosion-resistant 316 stainless steel epoxy coating
Dual short length, high directivity coupler, specify sec. arm directivity
Single short length, high directivity coupler
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

<< Prev