Advanced Technical Materials, Inc. Single High Directivity Coupler 102-331A-50-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
102-331A-50-6-6
Single High Directivity Coupler 102-331A-50-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 102-331A-50-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 8.20 to 9.80 GHz
EIA Waveguide Size 102
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Drop in Circulator - 5o1125280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details