Advanced Technical Materials, Inc. Crossguide Directional Coupler 430-300A-30-2-2-2-2

Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
430-300A-30-2-2-2-2
Crossguide Directional Coupler 430-300A-30-2-2-2-2
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-300A-30-2-2-2-2
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Waveguide Isolator - 5o0648930 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details