Advanced Technical Materials, Inc. Datasheets for RF Waveguide Assemblies
RF waveguide assemblies include such waveguide components as bends, twists, straight sections, short sections, offset sections, and others.
RF Waveguide Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 15 volt arc detector input, TTL output standard | |
| Corrosion-resistant 316 stainless steel epoxy coating | |
| Custom flanges, lengths and materials available | |
| E- and H-plane tee, internally tuned | |
| E- and H-plane tee, no internal tuning or matching | |
| E-plane series tee | |
| H-plane shunt tee | |
| High power, 2"-35" length, Neoprene® rubber jacket | |
| High power, 2"-47" length, Neoprene® rubber jacket | |
| High power, 4"-47" length, Neoprene® rubber jacket | |
| High power, 4"-60" length, Neoprene® rubber jacket | |
| High power, double ridge twistable models also available | |
| Lengths to 10' in 6" increments, Neoprene® rubber jacket | |
| Units pressure tested to 30 psi, no forced air cooling required |