Advanced Technical Materials, Inc. Waveguide Loop Coupler 137-308A-30-2-2

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
137-308A-30-2-2
Waveguide Loop Coupler 137-308A-30-2-2
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-308A-30-2-2
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 5.85 to 8.20 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o1072721 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details