Advanced Technical Materials, Inc. Multihole Directional Coupler 229-304-3-2-2-2

Description
3 waveguide ports, specify material of construction
Description
3 waveguide ports, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
229-304-3-2-2-2
Multihole Directional Coupler 229-304-3-2-2-2
3 waveguide ports, specify material of construction

3 waveguide ports, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-304-3-2-2-2
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Microstrip Isolator - 5o05340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 31.00 to 40.00 GHz
VSWR 1.4 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details