Advanced Technical Materials, Inc. Broadwall Directional Coupler 284-310A-20-6-6-6-6

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
284-310A-20-6-6-6-6
Broadwall Directional Coupler 284-310A-20-6-6-6-6
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-310A-20-6-6-6-6
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 2.60 to 3.95 GHz
EIA Waveguide Size 284
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Drop in Circulator - 5o1153560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details