Riedon, Inc. Surface Mount Resistor CMF1206

Description
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206
Description
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CMF1206 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CMF1206
Surface Mount Resistor CMF1206
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206

Resistances from 5.1Ohm to 10MOhms
Power Rating 0.065 to 0.75 Watts
Resistance Tolerances to ± 0.05%
TCR’s to ± 5 ppm/K
Extreme Low Noise
Precision / Thin Film Resistance Element
Sizes: 0603 / 0805 / 1206

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CMF1206
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 5.1 to 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers