Riedon, Inc. Surface Mount Resistor CRW2010

Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020
Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRW2010 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRW2010
Surface Mount Resistor CRW2010
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Resistances from 0.1Ohm to 100MOhms
Power Rating 0.35 to 2Watts
Resistance Tolerances to ± 0.5%
TCR’s to ± 50ppm/K
Improved Pulse Rating on Un-trimmed parts
Thick Film Resistance Element
Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRW2010
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.1000 to 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details