Riedon, Inc. Surface Mount Resistor CRW1216

Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020
Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRW1216 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRW1216
Surface Mount Resistor CRW1216
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Resistances from 0.1Ohm to 100MOhms
Power Rating 0.35 to 2Watts
Resistance Tolerances to ± 0.5%
TCR’s to ± 50ppm/K
Improved Pulse Rating on Un-trimmed parts
Thick Film Resistance Element
Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRW1216
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 to 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers