Riedon, Inc. Chip Resistor - Surface Mount PFS35-1KF1

Description
1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1276-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1276-1-ND
Chip Resistor - Surface Mount 696-1276-1-ND
1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1276-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1276-2-ND
Chip Resistor - Surface Mount 696-1276-2-ND
1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1276-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1276-6-ND
Chip Resistor - Surface Mount 696-1276-6-ND
1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

1 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1276-1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details