1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Non-Magnetic Thick Film
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Non-Magnetic Thick Film
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Non-Magnetic Thick Film
RES SMD 1M OHM 5% 1/8W 0805
RES SMD 1M OHM 5% 1/8W 0805
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 696-1606-1-ND | CHR0805H-1MJ8 | CHR0805H-1MJ8 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |