Riedon, Inc. Chip Resistor - Surface Mount PFS35-0R01J1

Description
10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-PFS35-0R01J1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-0R01J1CT-ND
Chip Resistor - Surface Mount 696-PFS35-0R01J1CT-ND
10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-0R01J1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-0R01J1DKR-ND
Chip Resistor - Surface Mount 696-PFS35-0R01J1DKR-ND
10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-0R01J1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-0R01J1TR-ND
Chip Resistor - Surface Mount 696-PFS35-0R01J1TR-ND
10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

10 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PFS35-0R01J1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details