Riedon, Inc. Surface Mount Resistor CRS 0805

Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206
Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRS 0805 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRS 0805
Surface Mount Resistor CRS 0805
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Resistances from 0.1Ohm to 500MOhms
Power Rating 0.1 to 0.25Watt
Resistance Tolerances to ± 0.5%
TCR’s to ± 50 ppm/K
Thick Film Resistance Element
Sizes: 0504 / 0603 / 0805 / 1206

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRS 0805
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.1000 to 5.00E8 ohms
Tolerance 0.5000 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details