Riedon, Inc. Surface Mount Resistor CMF0603

Description
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206
Description
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CMF0603 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CMF0603
Surface Mount Resistor CMF0603
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206

Resistances from 5.1Ohm to 10MOhms
Power Rating 0.065 to 0.75 Watts
Resistance Tolerances to ± 0.05%
TCR’s to ± 5 ppm/K
Extreme Low Noise
Precision / Thin Film Resistance Element
Sizes: 0603 / 0805 / 1206

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CMF0603
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Resistance Range 10 to 332000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers