Riedon, Inc. Surface Mount Resistor CRS 0504

Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206
Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRS 0504 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRS 0504
Surface Mount Resistor CRS 0504
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Resistances from 0.1Ohm to 500MOhms
Power Rating 0.1 to 0.25Watt
Resistance Tolerances to ± 0.5%
TCR’s to ± 50 ppm/K
Thick Film Resistance Element
Sizes: 0504 / 0603 / 0805 / 1206

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRS 0504
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 to 1.00E8 ohms
Tolerance 1 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers