Riedon, Inc. Surface Mount Resistor CRS 1206

Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206
Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRS 1206 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRS 1206
Surface Mount Resistor CRS 1206
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Resistances from 0.1Ohm to 500MOhms
Power Rating 0.1 to 0.25Watt
Resistance Tolerances to ± 0.5%
TCR’s to ± 50 ppm/K
Thick Film Resistance Element
Sizes: 0504 / 0603 / 0805 / 1206

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRS 1206
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.1000 to 5.00E8 ohms
Tolerance 0.5000 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers