Riedon, Inc. Surface Mount Resistor CRS 0603

Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206
Description
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRS 0603 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRS 0603
Surface Mount Resistor CRS 0603
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206

Resistances from 0.1Ohm to 500MOhms
Power Rating 0.1 to 0.25Watt
Resistance Tolerances to ± 0.5%
TCR’s to ± 50 ppm/K
Thick Film Resistance Element
Sizes: 0504 / 0603 / 0805 / 1206

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRS 0603
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Resistance Range 0.1000 to 5.00E8 ohms
Tolerance 1 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers