Riedon, Inc. Chip Resistor - Surface Mount PFC10-0R82F1

Description
820 mOhms ±1% 25W Chip Resistor PFC10 (TO-126 SMT) Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 mOhms ±1% 25W Chip Resistor PFC10 (TO-126 SMT) Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PFC10-0R82F1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PFC10-0R82F1-ND
Chip Resistor - Surface Mount PFC10-0R82F1-ND
820 mOhms ±1% 25W Chip Resistor PFC10 (TO-126 SMT) Current Sense, Pulse Withstanding Thick Film

820 mOhms ±1% 25W Chip Resistor PFC10 (TO-126 SMT) Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PFC10-0R82F1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PFC10-0R82F1
Chip Resistor - Surface Mount PFC10-0R82F1
RES 0.82 OHM 1% 25W PFC10

RES 0.82 OHM 1% 25W PFC10

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number PFC10-0R82F1-ND PFC10-0R82F1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging PFC10
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers