CLR2010 -- SURFACE MOUNT RESISTOR
Riedon, Inc.
Surface Mount Resistor
CLR2010
Description
Resistances from 1 to 10 MOhms
Power Rating 0.05 to 1 Watt
Resistance Tolerances to +/-1%
TCR's tp +/- 100 ppm/K
Sizes: 0201 / 0402 / 0603 / 0805 / 1206 / 1210 / 2010 and 2512
Description
Resistances from 1 to 10 MOhms
Power Rating 0.05 to 1 Watt
Resistance Tolerances to +/-1%
TCR's tp +/- 100 ppm/K
Sizes: 0201 / 0402 / 0603 / 0805 / 1206 / 1210 / 2010 and 2512
Suppliers
Surface Mount Resistor
CLR2010
Resistances from 1 to 10 MOhms
Power Rating 0.05 to 1 Watt
Resistance Tolerances to +/-1%
TCR's tp +/- 100 ppm/K
Sizes: 0201 / 0402 / 0603 / 0805 / 1206 / 1210 / 2010 and 2512
- Resistances from 1 to 10 MOhms
- Power Rating 0.05 to 1 Watt
- Resistance Tolerances to +/-1%
- TCR's tp +/- 100 ppm/K
- Sizes: 0201 / 0402 / 0603 / 0805 / 1206 / 1210 / 2010 and 2512
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CLR2010 |
|
Product Name
|
Surface Mount Resistor |
|
Configuration
|
Single Resistor
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 2010
|
|
Resistance Range
|
1 to 1.00E7 ohms
|
|
Tolerance
|
1 to 5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
3.00E-4 ohms
Power Rating
5 watts
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers