Riedon, Inc. Resistors - Chip Resistor - Surface Mount PFC10-200RF1

Description
Win Source Part Number: 1151074-PFC10-200RF1 Category: Resistors>Chip Resistor - Surface Mount Series: PFC Features: Current Sense, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.041" (1.05mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: PFC10 (TO-126 SMT) Supplier Device Package: PFC10 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.472" L x 0.323" W (12.00mm x 8.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon Other Names: 696-1412-2,696-1412- 1,PFC10-200RF1DKR,69 6-1412-6,PFC10-200RF 1CT-ND,PFC10-200RF1D KR-ND,PFC10-200RF1TR -ND,PFC10-200RF1CT,P FC10-200RF1TR,PFC102 00RF1
Request a Quote Datasheet
Description
Win Source Part Number: 1151074-PFC10-200RF1 Category: Resistors>Chip Resistor - Surface Mount Series: PFC Features: Current Sense, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.041" (1.05mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: PFC10 (TO-126 SMT) Supplier Device Package: PFC10 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.472" L x 0.323" W (12.00mm x 8.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon Other Names: 696-1412-2,696-1412- 1,PFC10-200RF1DKR,69 6-1412-6,PFC10-200RF 1CT-ND,PFC10-200RF1D KR-ND,PFC10-200RF1TR -ND,PFC10-200RF1CT,P FC10-200RF1TR,PFC102 00RF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1151074-PFC10-200RF1
Resistors - Chip Resistor - Surface Mount 1151074-PFC10-200RF1
Win Source Part Number: 1151074-PFC10-200RF1 Category: Resistors>Chip Resistor - Surface Mount Series: PFC Features: Current Sense, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.041" (1.05mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: PFC10 (TO-126 SMT) Supplier Device Package: PFC10 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.472" L x 0.323" W (12.00mm x 8.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon Other Names: 696-1412-2,696-1412- 1,PFC10-200RF1DKR,69 6-1412-6,PFC10-200RF 1CT-ND,PFC10-200RF1D KR-ND,PFC10-200RF1TR -ND,PFC10-200RF1CT,P FC10-200RF1TR,PFC102 00RF1

Win Source Part Number: 1151074-PFC10-200RF1
Category: Resistors>Chip Resistor - Surface Mount
Series: PFC
Features: Current Sense, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 25W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: PFC10 (TO-126 SMT)
Supplier Device Package: PFC10
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.472" L x 0.323" W (12.00mm x 8.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.29.0000
Mfr: Riedon
Other Names: 696-1412-2,696-1412-1,PFC10-200RF1DKR,696-1412-6,PFC10-200RF1CT-ND,PFC10-200RF1DKR-ND,PFC10-200RF1TR-ND,PFC10-200RF1CT,PFC10-200RF1TR,PFC10200RF1

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1412-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1412-2-ND
Chip Resistor - Surface Mount 696-1412-2-ND
200 Ohms ±1% 25W Chip Resistor PFC10 (TO-126 SMT) Current Sense, Pulse Withstanding Thick Film

200 Ohms ±1% 25W Chip Resistor PFC10 (TO-126 SMT) Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1151074-PFC10-200RF1 696-1412-2-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details