Riedon, Inc. Surface Mount Resistor CRW4020M

Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020
Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRW4020M - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRW4020M
Surface Mount Resistor CRW4020M
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Resistances from 0.1Ohm to 100MOhms
Power Rating 0.35 to 2Watts
Resistance Tolerances to ± 0.5%
TCR’s to ± 50ppm/K
Improved Pulse Rating on Un-trimmed parts
Thick Film Resistance Element
Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRW4020M
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 to 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers