Riedon, Inc. Chip Resistor - Surface Mount PFS35-150RF1

Description
150 Ohms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-PFS35-150RF1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-150RF1TR-ND
Chip Resistor - Surface Mount 696-PFS35-150RF1TR-ND
150 Ohms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

150 Ohms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-150RF1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-150RF1CT-ND
Chip Resistor - Surface Mount 696-PFS35-150RF1CT-ND
RES SMD 150OHM 1% 35W TO263 DPAK

RES SMD 150OHM 1% 35W TO263 DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-150RF1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-150RF1DKR-ND
Chip Resistor - Surface Mount 696-PFS35-150RF1DKR-ND
RES SMD 150OHM 1% 35W TO263 DPAK

RES SMD 150OHM 1% 35W TO263 DPAK

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PFS35-150RF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PFS35-150RF1
Resistors - Chip Resistor - Surface Mount PFS35-150RF1
RES SMD 150OHM 1% 35W TO263 DPAK

RES SMD 150OHM 1% 35W TO263 DPAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-PFS35-150RF1TR-ND PFS35-150RF1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard D-PAK
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details