CAR2010 -- SURFACE MOUNT RESISTOR
Riedon, Inc.
Surface Mount Resistor
CAR2010
Description
Resistances from 1 Ohm to 2MOhms
Power Rating 0.06 to 0.5 Watt
Resistance Tolerances to +/- 0.01%
TCR's to +/-5 ppm/K
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Description
Resistances from 1 Ohm to 2MOhms
Power Rating 0.06 to 0.5 Watt
Resistance Tolerances to +/- 0.01%
TCR's to +/-5 ppm/K
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Suppliers
Surface Mount Resistor
CAR2010
Resistances from 1 Ohm to 2MOhms
Power Rating 0.06 to 0.5 Watt
Resistance Tolerances to +/- 0.01%
TCR's to +/-5 ppm/K
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
- Resistances from 1 Ohm to 2MOhms
- Power Rating 0.06 to 0.5 Watt
- Resistance Tolerances to +/- 0.01%
- TCR's to +/-5 ppm/K
- Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CAR2010 |
|
Product Name
|
Surface Mount Resistor |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Precision Resistor
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 2010
|
|
Resistance Range
|
1 to 2.00E6 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details