Riedon, Inc. Chip Resistor - Surface Mount PFS35-0R015J1

Description
15 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
15 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-PFS35-0R015J1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-0R015J1TR-ND
Chip Resistor - Surface Mount 696-PFS35-0R015J1TR-ND
15 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

15 mOhms ±5% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-0R015J1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-0R015J1DKR-ND
Chip Resistor - Surface Mount 696-PFS35-0R015J1DKR-ND
RES 0.015 OHM 5% 35W TO263 DPAK

RES 0.015 OHM 5% 35W TO263 DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PFS35-0R015J1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PFS35-0R015J1CT-ND
Chip Resistor - Surface Mount 696-PFS35-0R015J1CT-ND
RES 0.015 OHM 5% 35W TO263 DPAK

RES 0.015 OHM 5% 35W TO263 DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PFS35-0R015J1TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details