Riedon, Inc. Surface Mount Resistor CMF0805

Description
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206
Description
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CMF0805 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CMF0805
Surface Mount Resistor CMF0805
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206

Resistances from 5.1Ohm to 10MOhms
Power Rating 0.065 to 0.75 Watts
Resistance Tolerances to ± 0.05%
TCR’s to ± 5 ppm/K
Extreme Low Noise
Precision / Thin Film Resistance Element
Sizes: 0603 / 0805 / 1206

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CMF0805
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details