Riedon, Inc. Surface Mount Resistor CRW2512

Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020
Description
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CRW2512 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CRW2512
Surface Mount Resistor CRW2512
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Resistances from 0.1Ohm to 100MOhms
Power Rating 0.35 to 2Watts
Resistance Tolerances to ± 0.5%
TCR’s to ± 50ppm/K
Improved Pulse Rating on Un-trimmed parts
Thick Film Resistance Element
Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CRW2512
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.1000 to 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PSN, PV, PSO, PN, PWW, PAP High Voltage Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1.00E10 to 6.00E9 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
5 suppliers