Riedon, Inc. Surface Mount Resistor CHR 0402

Description
Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C
Description
Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CHR 0402 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CHR 0402
Surface Mount Resistor CHR 0402
Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C
  • Resistances from 1Ohm to 10MOhms
  • Power Rating 0.05 to 0.25Watt
  • Resistance Tolerances to +/- 0.5%
  • TCR's to +/- 50 ppm/K
  • Non-Magnetic (contact PtAg)
  • Suitable for Glueing or Soldering
  • Sizes: 0402 / 0504 / 0603 / 0805 / 1206
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CHR 0402
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Resistance Range 1 to 1.00E7 ohms
Tolerance 1 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers