Riedon, Inc. Surface Mount Resistor CHR 1206

Description
Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C
Description
Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CHR 1206 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CHR 1206
Surface Mount Resistor CHR 1206
Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C
  • Resistances from 1Ohm to 10MOhms
  • Power Rating 0.05 to 0.25Watt
  • Resistance Tolerances to +/- 0.5%
  • TCR's to +/- 50 ppm/K
  • Non-Magnetic (contact PtAg)
  • Suitable for Glueing or Soldering
  • Sizes: 0402 / 0504 / 0603 / 0805 / 1206
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CHR 1206
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 1 to 1.00E7 ohms
Tolerance 0.5000 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers