RECOM Power, Inc. AC DC Converters RAC60-24SB

Description
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1101-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1101-ND
AC DC Converters 945-1101-ND
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Medical, 24V, 2.5A; Power Supply Approvals Recom Power - 87X1206 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Medical, 24V, 2.5A; Power Supply Approvals Recom Power
87X1206
Ac-Dc Converter, Medical, 24V, 2.5A; Power Supply Approvals Recom Power 87X1206
AC-DC CONVERTER, MEDICAL, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, MEDICAL, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
CONV AC/DC 60W 90-264VIN 24VOUT - 70052357 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONV AC/DC 60W 90-264VIN 24VOUT
70052357
CONV AC/DC 60W 90-264VIN 24VOUT 70052357
PCB Mount Package Universal Input Voltage Range 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt Low Output Ripple and Noise UL Approved Regulated Outputs

  • PCB Mount Package
  • Universal Input Voltage Range
  • 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt
  • Low Output Ripple and Noise
  • UL Approved
  • Regulated Outputs
Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC60-24SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC60-24SB
Power Supplies - Board Mount - AC DC Converters RAC60-24SB
AC/DC CONVERTER 24V 60W

AC/DC CONVERTER 24V 60W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1101-ND 87X1206 70052357 RAC60-24SB
Product Name AC DC Converters Ac-Dc Converter, Medical, 24V, 2.5A; Power Supply Approvals Recom Power CONV AC/DC 60W 90-264VIN 24VOUT Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 265.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-1515-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1 amps
View Details
2 suppliers
Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details