RECOM Power, Inc. Switching Power Supplies RAC20-48SK

Description
Recom RAC20-48SK Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC20-48SK Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1834099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1834099
Switching Power Supplies 1834099
Recom RAC20-48SK Switching Power Supply

Recom RAC20-48SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1834099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1834099P
Switching Power Supplies 1834099P
Recom RAC20-48SK Switching Power Supply

Recom RAC20-48SK Switching Power Supply

Supplier's Site
AC DC Converters - 945-3245-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3245-ND
AC DC Converters 945-3245-ND
Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC20-48SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC20-48SK
Power Supplies - Board Mount - AC DC Converters RAC20-48SK
AC/DC CONVERTER 48V 20W

AC/DC CONVERTER 48V 20W

Supplier's Site
Power Supply, Ac-Dc, 48V, 0.416A; Power Supply Approvals Recom Power - 71AC6821 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.416A; Power Supply Approvals Recom Power
71AC6821
Power Supply, Ac-Dc, 48V, 0.416A; Power Supply Approvals Recom Power 71AC6821
POWER SUPPLY, AC-DC, 48V, 0.416A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:48V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.416A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:48V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1834099 1834099P 945-3245-ND RAC20-48SK 71AC6821
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 48V, 0.416A; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 48.0 volts 48.0 volts 48.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303S-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers