RECOM Power, Inc. DC DC Converters RB-0515D/P

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1437-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1437-5-ND
DC DC Converters 945-1437-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RB-0515D/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RB-0515D/P
Power Supplies - Board Mount - DC DC Converters RB-0515D/P
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
DC/DC-CONVERTER, 5V/15V, DUAL OUTPUT, 1WATT, SIP 7, SHORT CIRCUIT PROTECTION - 70052017 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 5V/15V, DUAL OUTPUT, 1WATT, SIP 7, SHORT CIRCUIT PROTECTION
70052017
DC/DC-CONVERTER, 5V/15V, DUAL OUTPUT, 1WATT, SIP 7, SHORT CIRCUIT PROTECTION 70052017
DC/DC-CONVERTER, 5V/15V, DUAL OUTPUT, 1WATT, SIP 7, SHORT CIRCUIT PROTECTION

DC/DC-CONVERTER, 5V/15V, DUAL OUTPUT, 1WATT, SIP 7, SHORT CIRCUIT PROTECTION

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power - 62X9685 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power
62X9685
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power 62X9685
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Output Current - Output 2:33mA; Width:-; Height:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Output Current - Output 2:33mA; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1437-5-ND RB-0515D/P 70052017 62X9685
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC-CONVERTER, 5V/15V, DUAL OUTPUT, 1WATT, SIP 7, SHORT CIRCUIT PROTECTION Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 4.5 to 5.5 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-1891-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details