RECOM Power, Inc. AC DC Converters RACM18-24SER

Description
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3129-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3129-ND
AC DC Converters 945-3129-ND
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RACM18-24SER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RACM18-24SER
Power Supplies - Board Mount - AC DC Converters RACM18-24SER
AC/DC CONVERTER 24V 18W

AC/DC CONVERTER 24V 18W

Supplier's Site
Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power - 44AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power
44AC0969
Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power 44AC0969
POWER SUPPLY, MEDICAL, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3129-ND RACM18-24SER 44AC0969
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to ? C (-4 to ? F)
DC Output Current 0.7500 amps 0.7500 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details