Enclosed AC DC Converters 1 Output 24V 840mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 24V 20W
POWER SUPPLY, AC-DC, 24V, 0.833A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-3247-ND | RAC20-24SK | 71AC6819 |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.8400 amps | 0.8330 amps | |
| AC Input Voltage | 85.0 to 264.0 volts |