RECOM Power, Inc. DC DC Converters RB-1205D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1108-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1108-ND
DC DC Converters 945-1108-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 1W, +/-5V, 0.1A, Sip; Power Supply Approvals Recom Power - 62X9706 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-5V, 0.1A, Sip; Power Supply Approvals Recom Power
62X9706
Dc/dc Converter, 1W, +/-5V, 0.1A, Sip; Power Supply Approvals Recom Power 62X9706
DC/DC CONVERTER, 1W, +/-5V, 0.1A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-5V, 0.1A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RB-1205D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RB-1205D
Power Supplies - Board Mount - DC DC Converters RB-1205D
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1108-ND 62X9706 RB-1205D
Product Name DC DC Converters Dc/dc Converter, 1W, +/-5V, 0.1A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 1176607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details