RECOM Power, Inc. DC DC Converters RAM-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1678-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1678-5-ND
DC DC Converters 945-1678-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 1486-RAM-1205S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RAM-1205S-CHP
DC DC Converters 1486-RAM-1205S-CHP
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Recom Power - 62X9634 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Recom Power
62X9634
Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Recom Power 62X9634
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RAM-1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RAM-1205S
Power Supplies - Board Mount - DC DC Converters RAM-1205S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1678-5-ND 62X9634 RAM-1205S
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI2410ATB1 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details