RECOM Power, Inc. AC DC Converters RAC20-24SN

Description
Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2932-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2932-ND
AC DC Converters 945-2932-ND
Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Recom Power - 98Y1669 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Recom Power
98Y1669
Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Recom Power 98Y1669
POWER SUPPLY, AC-DC, 24V, 0.833A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.833A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC20-24SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC20-24SN
Power Supplies - Board Mount - AC DC Converters RAC20-24SN
AC/DC CONVERTER 24V 20W

AC/DC CONVERTER 24V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2932-ND 98Y1669 RAC20-24SN
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.8330 amps 0.8330 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227596 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details